— Designed for High Frequency Power Supply Applications —
| Premier Magnetics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PM-PLC052 |
| Product Name | Common Mode Power Line Chokes |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Application | Common Mode Choke; Power Line |
| Inductance Range | 27000 microH |
| Inductance Tolerance | 30 (+/- %) |