Premier Magnetics, Inc. Common Mode Power Line Chokes PM-PLC051

Description
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C
Datasheet
Description
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Power Line Chokes - PM-PLC051 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Common Mode Power Line Chokes
PM-PLC051
Common Mode Power Line Chokes PM-PLC051
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C

— Designed for High Frequency Power Supply Applications —

  • High Resonance Frequency
  • Storage Temp -25°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-PLC051
Product Name Common Mode Power Line Chokes
Mounting Option Through Hole
Technology Toroid
Application Common Mode Choke; Power Line
Inductance Range 47000 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers