Premier Magnetics, Inc. Common Mode Power Line Chokes PM-PLC004

Description
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C
Datasheet
Description
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Power Line Chokes - PM-PLC004 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Common Mode Power Line Chokes
PM-PLC004
Common Mode Power Line Chokes PM-PLC004
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C

— Designed for High Frequency Power Supply Applications —

  • High Resonance Frequency
  • Storage Temp -25°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-PLC004
Product Name Common Mode Power Line Chokes
Mounting Option Through Hole
Technology Toroid
Application Common Mode Choke; Power Line
Inductance Range 6800 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details