Premier Magnetics, Inc. EMI/RFI Common Mode Inductors PM-OM310

Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet
Datasheet Summary
Powered by GS/AI

The PM-OM310 is an EMI/RFI common mode inductor designed for high frequency power supply applications. It features a rated current of 9.0 Amps and an inductance of 104 µH at 130 kHz. The inductor has a maximum direct current resistance (DCR) of 0.045 Ohms for each winding. It operates effectively within an ambient temperature range of -40°C to +85°C and provides 1250 Vrms isolation voltage. The PM-OM310 is constructed with balanced windings and is suitable for vertical mounting, making it compatible with industry-standard packages. This component is ideal for applications requiring common mode noise suppression and input/output filtering.

Datasheet Summary
Powered by GS/AI

The PM-OM310 is an EMI/RFI common mode inductor designed for high frequency power supply applications. It features a rated current of 9.0 Amps and an inductance of 104 µH at 130 kHz. The inductor has a maximum direct current resistance (DCR) of 0.045 Ohms for each winding. It operates effectively within an ambient temperature range of -40°C to +85°C and provides 1250 Vrms isolation voltage. The PM-OM310 is constructed with balanced windings and is suitable for vertical mounting, making it compatible with industry-standard packages. This component is ideal for applications requiring common mode noise suppression and input/output filtering.

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Common Mode Inductors - PM-OM310 - Premier Magnetics, Inc.
Lake Forest, CA, USA
EMI/RFI Common Mode Inductors
PM-OM310
EMI/RFI Common Mode Inductors PM-OM310
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
  • For High Frequency Power Supply Applications
  • Custom Values Available
  • 1250 Vrms Isolation Votage
  • Industry Standard Package
  • Vertical Mount
  • Balanced Windings
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-OM310
Product Name EMI/RFI Common Mode Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details