Premier Magnetics, Inc. EMI/RFI Common Mode Inductors PM-OM119

Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet
Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Common Mode Inductors - PM-OM119 - Premier Magnetics, Inc.
Lake Forest, CA, USA
EMI/RFI Common Mode Inductors
PM-OM119
EMI/RFI Common Mode Inductors PM-OM119
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
  • For High Frequency Power Supply Applications
  • Custom Values Available
  • 1250 Vrms Isolation Votage
  • Industry Standard Package
  • Vertical Mount
  • Balanced Windings
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-OM119
Product Name EMI/RFI Common Mode Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details