Premier Magnetics, Inc. Flat Helix Inductors PM-FH042

Description
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
Datasheet
Description
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Helix Inductors - PM-FH042 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Flat Helix Inductors
PM-FH042
Flat Helix Inductors PM-FH042
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
  • Designed for Flat Helix Winding Coil high current and low resistance
  • Low Temperature Rise, Reduce Size, High Efficiency
  • Winding to core isolation is 500Vrms
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-FH042
Product Name Flat Helix Inductors
Mounting Option Through Hole
Technology Standard
Application High Current
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details