Premier Magnetics, Inc.Current Sense InductorPM-CI06
Description
Designed for Switch Mode Power Supply Applications
Tapped and Untapped Versions
Frequency Range from 10KHz to 200KHz
2500Vrms Minimum Isolation Voltage
Fully Encapsulated Construction & Center Hole for Primary Lead
Premier Magnetics, Inc.
Done
Description
Designed for Switch Mode Power Supply Applications
Tapped and Untapped Versions
Frequency Range from 10KHz to 200KHz
2500Vrms Minimum Isolation Voltage
Fully Encapsulated Construction & Center Hole for Primary Lead
Datasheet
Datasheet Summary Powered by GS/AI
The PM-CI06 Current Sense Inductor from Premier Magnetics, Inc. is designed for switch mode power supply applications, featuring a frequency range of 20KHz to 200KHz. It has a minimum isolation voltage of 2500Vrms and is fully encapsulated for durability. The inductor has a specified inductance of 20.0 mH minimum and a maximum direct current resistance (DCR) of 1.40 Ohms. It supports a peak current rating of 50 Amps and a terminating resistor value of 100 Ohms. The operating temperature range is from -40°C to +130°C, making it suitable for various environmental conditions. The physical dimensions are compact, with a typical size of 12.7 mm in diameter and a height of 17.6 mm. This inductor is suitable for applications requiring precise current sensing and reliable performance in power supply circuits.
Datasheet Summary Powered by GS/AI
The PM-CI06 Current Sense Inductor from Premier Magnetics, Inc. is designed for switch mode power supply applications, featuring a frequency range of 20KHz to 200KHz. It has a minimum isolation voltage of 2500Vrms and is fully encapsulated for durability. The inductor has a specified inductance of 20.0 mH minimum and a maximum direct current resistance (DCR) of 1.40 Ohms. It supports a peak current rating of 50 Amps and a terminating resistor value of 100 Ohms. The operating temperature range is from -40°C to +130°C, making it suitable for various environmental conditions. The physical dimensions are compact, with a typical size of 12.7 mm in diameter and a height of 17.6 mm. This inductor is suitable for applications requiring precise current sensing and reliable performance in power supply circuits.
Designed for Switch Mode Power Supply Applications
Tapped and Untapped Versions
Frequency Range from 10KHz to 200KHz
2500Vrms Minimum Isolation Voltage
Fully Encapsulated Construction & Center Hole for Primary Lead
Designed for Switch Mode Power Supply Applications
Tapped and Untapped Versions
Frequency Range from 10KHz to 200KHz
2500Vrms Minimum Isolation Voltage
Fully Encapsulated Construction & Center Hole for Primary Lead