Premier Magnetics, Inc. Current Sense Inductor PM-CI05

Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction & Center Hole for Primary Lead
Datasheet
Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction & Center Hole for Primary Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Inductor - PM-CI05 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Current Sense Inductor
PM-CI05
Current Sense Inductor PM-CI05
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction & Center Hole for Primary Lead
  • Designed for Switch Mode Power Supply Applications
  • Tapped and Untapped Versions
  • Frequency Range from 10KHz to 200KHz
  • 2500Vrms Minimum Isolation Voltage
  • Fully Encapsulated Construction & Center Hole for Primary Lead
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-CI05
Product Name Current Sense Inductor
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application High Current; Current Sense
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details