Premier Magnetics, Inc. DC/DC Converters PDCS10180

Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Datasheet
Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converters - PDCS10180 - Premier Magnetics, Inc.
Lake Forest, CA, USA
DC/DC Converters
PDCS10180
DC/DC Converters PDCS10180
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts

Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required.

Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering:

  • 1W to 15W Output Power
  • Single or Multiple Point-Of-Load Application
  • 1, 8 to 24V outputs
  • Isolation Up To 6K Volts
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Supplies
Product Number PDCS10180
Product Name DC/DC Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 9.0 volts
DC Output Current 0.1110 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details