Premier Magnetics, Inc. DC/DC Converters PDCS10149

Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Datasheet
Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converters - PDCS10149 - Premier Magnetics, Inc.
Lake Forest, CA, USA
DC/DC Converters
PDCS10149
DC/DC Converters PDCS10149
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts

Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required.

Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering:

  • 1W to 15W Output Power
  • Single or Multiple Point-Of-Load Application
  • 1, 8 to 24V outputs
  • Isolation Up To 6K Volts
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Supplies
Product Number PDCS10149
Product Name DC/DC Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts
DC Output Current 0.0840 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details