The PDCD02063 is a DC/DC converter from Premier Magnetics, Inc., designed for applications requiring a regulated output voltage of ±15V with an input voltage range of 9-18V. It features a 2:1 wide input voltage range and offers continuous short circuit protection with current foldback. The converter operates efficiently with a typical efficiency of 80% and has an operating frequency of 100kHz. It is rated for a maximum output current of ±67mA and can operate within a temperature range of -40°C to +85°C. The device also provides 3kVDC isolation, making it suitable for various applications in telecommunications, industrial, and embedded systems.
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required.
Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering:
| Premier Magnetics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PDCD02063 |
| Product Name | DC/DC Converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | -15.0 to 15.0 volts |
| DC Output Current | 0.1330 amps |