Premier Magnetics, Inc. Line Filters Common Mode Chokes LF-668

Description
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2
Datasheet
Description
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line  Filters Common  Mode  Chokes - LF-668 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Line Filters Common Mode Chokes
LF-668
Line Filters Common Mode Chokes LF-668
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2

High Resonance Frequency

  • High Pulse Strength.
  • Excellent Mechanical Strength.
  • DC/DC, AC/DC Line Noise Suppression.
  • Low Resistance and Temperature Rise.
  • Design complies with EN 60938-2 (VDE 0565-2
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number LF-668
Product Name Line Filters Common Mode Chokes
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers