Premier Magnetics, Inc. Line Filters Common Mode Chokes LF-610

Description
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2
Datasheet
Description
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line  Filters Common  Mode  Chokes - LF-610 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Line Filters Common Mode Chokes
LF-610
Line Filters Common Mode Chokes LF-610
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2

High Resonance Frequency

  • High Pulse Strength.
  • Excellent Mechanical Strength.
  • DC/DC, AC/DC Line Noise Suppression.
  • Low Resistance and Temperature Rise.
  • Design complies with EN 60938-2 (VDE 0565-2
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number LF-610
Product Name Line Filters Common Mode Chokes
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details