Premier Magnetics, Inc. Line Filters Common Mode Chokes LF-6033

Description
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2
Datasheet
Description
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line  Filters Common  Mode  Chokes - LF-6033 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Line Filters Common Mode Chokes
LF-6033
Line Filters Common Mode Chokes LF-6033
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2

High Resonance Frequency

  • High Pulse Strength.
  • Excellent Mechanical Strength.
  • DC/DC, AC/DC Line Noise Suppression.
  • Low Resistance and Temperature Rise.
  • Design complies with EN 60938-2 (VDE 0565-2
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number LF-6033
Product Name Line Filters Common Mode Chokes
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details