The Bit Holder, Magnetic, 0.25In, 6In from Duratool features a length of 6 inches and is designed for use with bit drivers. It accommodates a hex bit size of 0.25 inches, with a 1/4" hexagonal tip. The shank measures 2.36 inches. This product is suitable for applications requiring a magnetic bit holder to enhance efficiency and ease of use in fastening tasks.
BIT HOLDER, MAGNETIC, 0.25IN, 6IN; Length:6"; For Use With:Bit Drivers; Product Range:-; Hex Bit Size:0.25"; Size:1/4" Hexagonal Tip; 2.36" Shank RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 01N3616 |
| Product Name | Bit Holder, Magnetic, 0.25In, 6In; Length Duratool |