WRECKING CROWBAR; Overall Length:600mm; Blade Width:0.75"; Blade Material:-; Product Range:-; Features:Ideal for removing nails, dismantling, prising & opening; Use as a pry or lever; Length:24"; Width:3/4" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 01N3615 |
| Product Name | Wrecking Crowbar; Overall Length Duratool |