The Intel Quark MCU Development Board, part number 94Y3977, features a low-power 32-bit Intel Quark microcontroller with 384 kB of flash memory and 80 kB of SRAM. It includes an integrated DSP sensor hub and Bluetooth Low Energy capabilities, making it suitable for applications requiring motion monitoring and wireless communication. The board is designed for compactness, measuring approximately 35 x 26 mm, and is compatible with the Arduino IDE as well as Intel's Curie Open Developer Kit for programming. The tinyTILE board offers a flat reverse side with numerous test points for easy access to I/O, and it includes solderable holes for user connections. It is equipped with a micro-USB connector for power and programming, a master-reset button, and a power status LED. The board operates at 3.3V I/O and provides a regulated 3.3V power output. It is CE/FCC certified, making it a viable option for rapid prototyping and wearable device applications.
DEVELOPMENT BOARD, INTEL QUARK MCU; Silicon Manufacturer:Intel; No. of Bits:32bit; Silicon Family Name:Intel Quark; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:-; Kit Contents:Development
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 94Y3977 |
| Product Name | Development Board, Intel Quark Mcu; Silicon Manufacturer Element14 |
| Category | Developement Board |