Newark, An Avnet Company Drill Bit, Pcb, Tungsten, 1Mm, 38.1Mm; Drill Bit Size Metric Duratool ST-1.00

Description
DRILL BIT, PCB, TUNGSTEN, 1MM, 38.1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:0.04"; Effective Length:10mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, PCB, TUNGSTEN, 1MM, 38.1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:0.04"; Effective Length:10mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Pcb, Tungsten, 1Mm, 38.1Mm; Drill Bit Size Metric Duratool - 14J9058 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Pcb, Tungsten, 1Mm, 38.1Mm; Drill Bit Size Metric Duratool
14J9058
Drill Bit, Pcb, Tungsten, 1Mm, 38.1Mm; Drill Bit Size Metric Duratool 14J9058
DRILL BIT, PCB, TUNGSTEN, 1MM, 38.1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:0.04"; Effective Length:10mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA

DRILL BIT, PCB, TUNGSTEN, 1MM, 38.1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:0.04"; Effective Length:10mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 14J9058
Product Name Drill Bit, Pcb, Tungsten, 1Mm, 38.1Mm; Drill Bit Size Metric Duratool
Diameter 0.039 inch (1.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711246-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details