Newark, An Avnet Company Drill Bit, Pcb, Tungsten, 0.8Mm, 38.1Mm; Drill Bit Size Metric Duratool ST-0.80

Description
DRILL BIT, PCB, TUNGSTEN, 0.8MM, 38.1MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA
Description
DRILL BIT, PCB, TUNGSTEN, 0.8MM, 38.1MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Drill Bit, PCB, Tungsten, 0.8mm, 38.1mm is designed specifically for multi-layer PCB drilling applications. It features a solid tungsten carbide construction, ensuring durability and precision when drilling through glass fiber-based printed circuit boards. The drill bit has an enlarged shank that enhances centering and torque transfer, which can improve drilling accuracy. With an overall length of 38.1mm and a flute length of 10mm, this drill bit is suitable for various PCB projects requiring a 0.8mm diameter.

Datasheet Summary
Powered by GS/AI

The Drill Bit, PCB, Tungsten, 0.8mm, 38.1mm is designed specifically for multi-layer PCB drilling applications. It features a solid tungsten carbide construction, ensuring durability and precision when drilling through glass fiber-based printed circuit boards. The drill bit has an enlarged shank that enhances centering and torque transfer, which can improve drilling accuracy. With an overall length of 38.1mm and a flute length of 10mm, this drill bit is suitable for various PCB projects requiring a 0.8mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Pcb, Tungsten, 0.8Mm, 38.1Mm; Drill Bit Size Metric Duratool - 14J9057 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Pcb, Tungsten, 0.8Mm, 38.1Mm; Drill Bit Size Metric Duratool
14J9057
Drill Bit, Pcb, Tungsten, 0.8Mm, 38.1Mm; Drill Bit Size Metric Duratool 14J9057
DRILL BIT, PCB, TUNGSTEN, 0.8MM, 38.1MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA

DRILL BIT, PCB, TUNGSTEN, 0.8MM, 38.1MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 14J9057
Product Name Drill Bit, Pcb, Tungsten, 0.8Mm, 38.1Mm; Drill Bit Size Metric Duratool
Diameter 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215877 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.740 inch (95.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711310-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADL Long Drill Bit - ADL-0920 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.362 inch (9.2 mm)
View Details