Newark, An Avnet Company Terminals - SPC4569 SPC4569

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154101-SPC4569 Connector Type: Ferrule Termination: Crimp Contact Material: Copper Length: 18.5 mm Contact Plating: Tin Insulation Material: Plastic Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Gauge: 14 AWG
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154101-SPC4569 Connector Type: Ferrule Termination: Crimp Contact Material: Copper Length: 18.5 mm Contact Plating: Tin Insulation Material: Plastic Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Gauge: 14 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - SPC4569 - 1154101-SPC4569 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - SPC4569
1154101-SPC4569
Terminals - SPC4569 1154101-SPC4569
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154101-SPC4569 Connector Type: Ferrule Termination: Crimp Contact Material: Copper Length: 18.5 mm Contact Plating: Tin Insulation Material: Plastic Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Gauge: 14 AWG

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154101-SPC4569
Connector Type: Ferrule
Termination: Crimp
Contact Material: Copper
Length: 18.5 mm
Contact Plating: Tin
Insulation Material: Plastic
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Wire/Cable Gauge: 14 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1154101-SPC4569
Product Name Terminals - SPC4569
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products