Newark, An Avnet Company Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Duratool SPC22140

Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:453.592g RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:453.592g RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Duratool - 20M4934 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Duratool
20M4934
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Duratool 20M4934
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:453.592g RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:453.592g RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 20M4934
Product Name Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Duratool
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
7700 Series LaserStar Laser Welder with Universal Jig -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Tool Steel, Aluminum, Copper, Titanium And Powdered Metals
View Details
Orion i Series – Pulse-Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
Input Current 4000 amps
View Details