Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032514-SPC20857
Color: Black
Length: 1.83 m
Impedance: 50 Ω
Cable Length: 1.8288 m
Connector Type A: BNC, Plug
Connector Type B: BNC, Plug
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032514-SPC20857 |
| Product Name | OEM Parts - OEM Parts ( S ) - SPC20857 |