Newark, An Avnet Company D - Sub Connectors - SPC15211 SPC15211

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994539-SPC15211 Termination: Solder Contact Material: Brass Number of Contacts: 37 Gender: Receptacle Contact Plating: Gold Mounting: SMD (SMT) Body Material: Metal, Steel Categories: D - Sub Connectors Case / Package: Metal Alternative Parts (Cross-Reference): 1734350-1; 1734354-1; 5-745288-8; L77HDE15S; L77SDE09S; G17S0900110EU; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994539-SPC15211 Termination: Solder Contact Material: Brass Number of Contacts: 37 Gender: Receptacle Contact Plating: Gold Mounting: SMD (SMT) Body Material: Metal, Steel Categories: D - Sub Connectors Case / Package: Metal Alternative Parts (Cross-Reference): 1734350-1; 1734354-1; 5-745288-8; L77HDE15S; L77SDE09S; G17S0900110EU; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - SPC15211 - 994539-SPC15211 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - SPC15211
994539-SPC15211
D - Sub Connectors - SPC15211 994539-SPC15211
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994539-SPC15211 Termination: Solder Contact Material: Brass Number of Contacts: 37 Gender: Receptacle Contact Plating: Gold Mounting: SMD (SMT) Body Material: Metal, Steel Categories: D - Sub Connectors Case / Package: Metal Alternative Parts (Cross-Reference): 1734350-1; 1734354-1; 5-745288-8; L77HDE15S; L77SDE09S; G17S0900110EU; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994539-SPC15211
Termination: Solder
Contact Material: Brass
Number of Contacts: 37
Gender: Receptacle
Contact Plating: Gold
Mounting: SMD (SMT)
Body Material: Metal, Steel
Categories: D - Sub Connectors
Case / Package: Metal
Alternative Parts (Cross-Reference): 1734350-1; 1734354-1; 5-745288-8; L77HDE15S; L77SDE09S; G17S0900110EU;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 994539-SPC15211
Product Name D - Sub Connectors - SPC15211
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products