Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094554-SPC10049
Contact Material: Copper
Contact Plating: Gold
Mounting: SMD (SMT)
Frequency: 12.4 GHz
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094554-SPC10049 |
| Product Name | OEM Parts - OEM Parts ( S ) - SPC10049 |