Newark, An Avnet Company Solder Wire, 60/40, 183°C, 6M, 22Swg; Leaded / Lead Free Duratool SOLD0001

Description
SOLDER WIRE, 60/40, 183°C, 6M, 22SWG; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.711mm; External Diameter - Imperial:0.028"; Melting Temperature:183°C; Weight - Metric:- RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/40, 183°C, 6M, 22SWG; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.711mm; External Diameter - Imperial:0.028"; Melting Temperature:183°C; Weight - Metric:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40, 183°C, 6M, 22Swg; Leaded / Lead Free Duratool - 18J9500 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40, 183°C, 6M, 22Swg; Leaded / Lead Free Duratool
18J9500
Solder Wire, 60/40, 183°C, 6M, 22Swg; Leaded / Lead Free Duratool 18J9500
SOLDER WIRE, 60/40, 183°C, 6M, 22SWG; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.711mm; External Diameter - Imperial:0.028"; Melting Temperature:183°C; Weight - Metric:- RoHS Compliant: No

SOLDER WIRE, 60/40, 183°C, 6M, 22SWG; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.711mm; External Diameter - Imperial:0.028"; Melting Temperature:183°C; Weight - Metric:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 18J9500
Product Name Solder Wire, 60/40, 183°C, 6M, 22Swg; Leaded / Lead Free Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details