Newark, An Avnet Company Tools, Flashlights (Torches); Flashlight Type Duratool SL-016

Description
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:LED; Lumen Output:-; Power Source:AAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AAA; Body Material:Aluminium; Range:40 RoHS Compliant: Yes
Datasheet
Description
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:LED; Lumen Output:-; Power Source:AAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AAA; Body Material:Aluminium; Range:40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Flashlights (Torches); Flashlight Type Duratool - 01P2519 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Flashlights (Torches); Flashlight Type Duratool
01P2519
Tools, Flashlights (Torches); Flashlight Type Duratool 01P2519
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:LED; Lumen Output:-; Power Source:AAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AAA; Body Material:Aluminium; Range:40 RoHS Compliant: Yes

TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:LED; Lumen Output:-; Power Source:AAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AAA; Body Material:Aluminium; Range:40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 01P2519
Product Name Tools, Flashlights (Torches); Flashlight Type Duratool
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Virtually Indestructible 120 Lumen 3AAA LED Flashlight - DIY3AAA-B BULK - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
View Details