The USB Digital Microscope (part number 48Y4630) offers a magnification range of 50X to 500X, making it suitable for high magnification applications and industrial inspections. It features a 0.3 Mega Pixel camera and a focus range from 0mm to 250mm, allowing for detailed observation of small objects. The microscope supports video capture resolutions of 1600x1200, 1280x1024, 800x600, 640x480, and 320x240, and includes a digital zoom capability of 5X in sequence mode. It is powered via a DC 5V USB connection and is compatible with Windows XP, Vista, and Windows 7 (both 32-bit and 64-bit). The product comes with a metal stand, a calibration ruler, and a CD containing software and a user manual. The unit weighs 120g and is packaged in a compact size of 112mm x 33mm.
USB DIGITAL MICROSCOPE, 50X-500X, 0-40MM; Magnification:50x to 500x; For Use With:High Magnification Applications, Industrial Inspections; Working Distance:40mm; Camera Type:0.3 Mega Pixel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 48Y4630 |
| Product Name | Usb Digital Microscope, 50X-500X, 0-40Mm; Magnification Duratool |