Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982695-RA3566
Connector Type: Coaxial
Contact Material: Aluminium
Gender: Male
Length: 6.35 mm
Mounting: SMD (SMT)
Impedance: 75 Ω
Height: 6.35 mm
Material: Aluminium
Weight: 4.535924 g
Width: 6.35 mm
Categories: Coaxial Connectors(RF)
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Diameter: 8 mm
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 982695-RA3566 |
| Product Name | Coaxial Connectors (RF) - RA3566 |
| Mounting | SMD (SMT) |