Newark, An Avnet Company Electrical Cable/Wire PSG03072

Description
RF COAX, BNC PLUG-PLUG, 6, BLACK; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; COAXIAL CABLE TYPE:RG59; IMPEDANCE:70OHM; CABLE LENGTH - IMPERIAL:6; CABLE LENGTH - METRIC:152MM; JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RF COAX, BNC PLUG-PLUG, 6, BLACK; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; COAXIAL CABLE TYPE:RG59; IMPEDANCE:70OHM; CABLE LENGTH - IMPERIAL:6; CABLE LENGTH - METRIC:152MM; JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 110298305 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
110298305
Electrical Cable/Wire 110298305
RF COAX, BNC PLUG-PLUG, 6, BLACK; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; COAXIAL CABLE TYPE:RG59; IMPEDANCE:70OHM; CABLE LENGTH - IMPERIAL:6; CABLE LENGTH - METRIC:152MM; JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RF COAX, BNC PLUG-PLUG, 6, BLACK; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; COAXIAL CABLE TYPE:RG59; IMPEDANCE:70OHM; CABLE LENGTH - IMPERIAL:6; CABLE LENGTH - METRIC:152MM; JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 110298305
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details