CUTTER, MICRO, 5"; Cutter Type:Side; Overall Length:125mm; Cut Type:Angled; Cutting Capacity Max:1.2mm; Cutting Edge Hardness:-; Product Range:-; Blade Angle:23°; Copper Wire Cutting Capacity:1.2mm; Jaw Length:20mm; Jaw Wid RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 92K8197 |
| Product Name | Cutter, Micro, 5; Cutter Type Duratool |