Newark, An Avnet Company OEM Parts - OEM Parts (M - N) - MP000491 MP000491

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080034-MP000491 Temperature Coefficient: 100 ppm/°C Resistance: 150 Ω Power Rating: 100 mW Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080034-MP000491 Temperature Coefficient: 100 ppm/°C Resistance: 150 Ω Power Rating: 100 mW Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MP000491 - 1080034-MP000491 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MP000491
1080034-MP000491
OEM Parts - OEM Parts (M - N) - MP000491 1080034-MP000491
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080034-MP000491 Temperature Coefficient: 100 ppm/°C Resistance: 150 Ω Power Rating: 100 mW Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080034-MP000491
Temperature Coefficient: 100 ppm/°C
Resistance: 150 Ω
Power Rating: 100 mW
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080034-MP000491
Product Name OEM Parts - OEM Parts (M - N) - MP000491
Unlock Full Specs
to access all available technical data