The Arm9 Based Module Board, specifically the AT91SAM9X35 powered CPU core module, is designed for embedded applications requiring a robust processing solution. It features the ARM926EJ-S core architecture, which is suitable for various industrial and consumer applications. The module includes essential interfaces such as NAND Flash, SPI Flash, and EEPROM, facilitating flexible connectivity options for peripheral devices. The board is equipped with on-board memory and supports a range of peripherals, enhancing its versatility for different project requirements. It also provides kernel customization options, allowing developers to tailor the operating system to their specific needs. The kit includes the MINI6935 Core Board and a CD-ROM with additional resources, making it a comprehensive solution for engineers looking to implement ARM-based designs.
ARM9 BASED MODULE BOARD,; Silicon Manufacturer:Atmel; No. of Bits:-; Silicon Family Name:SAM9G; Core Architecture:ARM; Core Sub-Architecture:ARM
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 17X8441 |
| Product Name | Arm9 Based Module Board,; Silicon Manufacturer Element14 |
| Category | Developement Board |