Newark, An Avnet Company Resistors - Chip Resistor - Surface Mount MCWF08U2430BTL

Description
Win Source Part Number: 1101782-MCWF08U2430B TL Category: Resistors>Chip Resistor - Surface Mount Package: Bulk Standard Package: 1 Tolerance: ±0.1% Power (Watts): 0.1W, 1/10W Composition: Thin Film Resistance: 243 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Other Names: 2266-MCWF08U2430BTL RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1101782-MCWF08U2430B TL Category: Resistors>Chip Resistor - Surface Mount Package: Bulk Standard Package: 1 Tolerance: ±0.1% Power (Watts): 0.1W, 1/10W Composition: Thin Film Resistance: 243 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Other Names: 2266-MCWF08U2430BTL RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1101782-MCWF08U2430BTL
Resistors - Chip Resistor - Surface Mount 1101782-MCWF08U2430BTL
Win Source Part Number: 1101782-MCWF08U2430B TL Category: Resistors>Chip Resistor - Surface Mount Package: Bulk Standard Package: 1 Tolerance: ±0.1% Power (Watts): 0.1W, 1/10W Composition: Thin Film Resistance: 243 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Other Names: 2266-MCWF08U2430BTL RoHS Status: RoHS non-compliant

Win Source Part Number: 1101782-MCWF08U2430BTL
Category: Resistors>Chip Resistor - Surface Mount
Package: Bulk
Standard Package: 1
Tolerance: ±0.1%
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Resistance: 243 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Other Names: 2266-MCWF08U2430BTL
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1101782-MCWF08U2430BTL
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1693FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details