Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104621-MCWF06R2211B
Voltage Rating: 75 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 2.21 kΩ
Power Rating: 100 mW
Categories: OEM Parts(M-N)
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Case Code (Imperial): 0603
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104621-MCWF06R2211BTL |
| Product Name | OEM Parts - OEM Parts (M - N) - MCWF06R2211BTL |