Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078033-MCU0805F104Z
Packaging: Cut Tape
Voltage Rating: 50 V
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: -20 %
Categories: OEM Parts(M-N)
Case / Package: 0805
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Dielectric: Y5V
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1078033-MCU0805F104ZCT |
| Product Name | OEM Parts - OEM Parts (M - N) - MCU0805F104ZCT |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.1000 microF |
| Capacitance Tolerance | -20 (+/- %) |