Newark, An Avnet Company Custom Parts - Custom Parts (J - M) - MCT0603F104ZCT MCT0603F104ZCT

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198511-MCT0603F104Z CT Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Capacitance: 100 nF Tolerance: -20 % Number of Pins: 2 Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Case Code (Imperial): 0603 Voltage Rating (AC): 25 V Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198511-MCT0603F104Z CT Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Capacitance: 100 nF Tolerance: -20 % Number of Pins: 2 Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Case Code (Imperial): 0603 Voltage Rating (AC): 25 V Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MCT0603F104ZCT - 1198511-MCT0603F104ZCT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MCT0603F104ZCT
1198511-MCT0603F104ZCT
Custom Parts - Custom Parts (J - M) - MCT0603F104ZCT 1198511-MCT0603F104ZCT
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198511-MCT0603F104Z CT Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Capacitance: 100 nF Tolerance: -20 % Number of Pins: 2 Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Case Code (Imperial): 0603 Voltage Rating (AC): 25 V Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 1608

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198511-MCT0603F104ZCT
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Capacitance: 100 nF
Tolerance: -20 %
Number of Pins: 2
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Case Code (Imperial): 0603
Voltage Rating (AC): 25 V
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Dielectric: Y5V
Max Operating Temperature: 85 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1198511-MCT0603F104ZCT
Product Name Custom Parts - Custom Parts (J - M) - MCT0603F104ZCT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers