Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150829-MCHVR12JTHT1
Packaging: Tape & Reel
Temperature Coefficient: 400 ppm/°C
Resistance: 100 mΩ
Power Rating: 1 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 3 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150829-MCHVR12JTHT1006 |
| Product Name | Custom Parts - Custom Parts (J - M) - MCHVR12JTHT1006 |