Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063796-MCHVR02JTHY5
Packaging: Cut Tape
Temperature Coefficient: 400 ppm/°C
Resistance: 51 mΩ
Power Rating: 63 mW
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063796-MCHVR02JTHY5105 |
| Product Name | OEM Parts - OEM Parts (M - N) - MCHVR02JTHY5105 |