Newark, An Avnet Company Aluminum Capacitors - MCHPR100V108M22X32 MCHPR100V108M22X32

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207900-MCHPR100V108 M22X32 Voltage Rating: 100 V Length: 38.1 mm Capacitance: 1 mF Tolerance: 20 % Height: 32 mm Weight: 45.359237 g Width: 25.4 mm Diameter: 22 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V Lead Pitch: 10 mm Life (Hours): 2000 hours Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207900-MCHPR100V108 M22X32 Voltage Rating: 100 V Length: 38.1 mm Capacitance: 1 mF Tolerance: 20 % Height: 32 mm Weight: 45.359237 g Width: 25.4 mm Diameter: 22 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V Lead Pitch: 10 mm Life (Hours): 2000 hours Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MCHPR100V108M22X32 - 1207900-MCHPR100V108M22X32 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MCHPR100V108M22X32
1207900-MCHPR100V108M22X32
Aluminum Capacitors - MCHPR100V108M22X32 1207900-MCHPR100V108M22X32
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207900-MCHPR100V108 M22X32 Voltage Rating: 100 V Length: 38.1 mm Capacitance: 1 mF Tolerance: 20 % Height: 32 mm Weight: 45.359237 g Width: 25.4 mm Diameter: 22 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V Lead Pitch: 10 mm Life (Hours): 2000 hours Max Operating Temperature: 105 °C

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207900-MCHPR100V108M22X32
Voltage Rating: 100 V
Length: 38.1 mm
Capacitance: 1 mF
Tolerance: 20 %
Height: 32 mm
Weight: 45.359237 g
Width: 25.4 mm
Diameter: 22 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 100 V
Lead Pitch: 10 mm
Life (Hours): 2000 hours
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1207900-MCHPR100V108M22X32
Product Name Aluminum Capacitors - MCHPR100V108M22X32
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details