Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056506-MCFRFTDU1502
Packaging: Cut Tape
Voltage Rating: 300 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Metal Film
Resistance: 15 kΩ
Power Rating: 500 mW
Categories: OEM Parts(M-N)
Case / Package: Metal
Case / Package: 6123
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056506-MCFRFTDU1502 |
| Product Name | OEM Parts - OEM Parts (M - N) - MCFRFTDU1502 |