Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110137-MCDTSA6-2R
Termination: Through Hole
Contact Material: Bronze
Length: 3.85 mm
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Height: 6 mm
Weight: 4.535924 g
Width: 6 mm
Illumination Type: Illuminated
Categories: Custom Parts
Insulation Resistance: 10 MΩ
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Solder
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Throw Configuration: SPST
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1110137-MCDTSA6-2R |
| Product Name | Custom Parts - Custom Parts (J - M) - MCDTSA6-2R |