Newark, An Avnet Company Custom Parts - Custom Parts (J - M) - MC36337 MC36337

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196169-MC36337 Current Rating: 393 mA Length: 101.6 mm Height: 31.75 mm Weight: 566.990463 g Power Rating: 4.7 W Width: 101.6 mm Bearing Type: Ball Categories: Custom Parts Case / Package: Axial Alternative Parts (Cross-Reference): MC36337.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196169-MC36337 Current Rating: 393 mA Length: 101.6 mm Height: 31.75 mm Weight: 566.990463 g Power Rating: 4.7 W Width: 101.6 mm Bearing Type: Ball Categories: Custom Parts Case / Package: Axial Alternative Parts (Cross-Reference): MC36337.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MC36337 - 1196169-MC36337 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MC36337
1196169-MC36337
Custom Parts - Custom Parts (J - M) - MC36337 1196169-MC36337
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196169-MC36337 Current Rating: 393 mA Length: 101.6 mm Height: 31.75 mm Weight: 566.990463 g Power Rating: 4.7 W Width: 101.6 mm Bearing Type: Ball Categories: Custom Parts Case / Package: Axial Alternative Parts (Cross-Reference): MC36337.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196169-MC36337
Current Rating: 393 mA
Length: 101.6 mm
Height: 31.75 mm
Weight: 566.990463 g
Power Rating: 4.7 W
Width: 101.6 mm
Bearing Type: Ball
Categories: Custom Parts
Case / Package: Axial
Alternative Parts (Cross-Reference): MC36337.;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1196169-MC36337
Product Name Custom Parts - Custom Parts (J - M) - MC36337
Unlock Full Specs
to access all available technical data