Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975360-MC36328-001-0
Color: Black
Termination: Quick Connect
Contact Resistance: 20 mΩ
Contact Current Rating: 12 A
Tab Width: 4.8 mm
Illumination Type: Illuminated
Categories: OEM Parts(M-N)
Insulation Resistance: 50 MΩ
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975360-MC36328-001-01 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC36328-001-01 |