Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161344-MC36291
Current Rating: 105 mA
Length: 63.5 mm
Height: 19.05 mm
Weight: 453.59237 mg
Width: 63.5 mm
Categories: Custom Parts
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1161344-MC36291 |
| Product Name | Custom Parts - Custom Parts (J - M) - MC36291 |