Newark, An Avnet Company Custom Parts - Custom Parts (J - M) - MC36253 MC36253

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113347-MC36253 Operating Supply Voltage: 30 V Power Dissipation: 1.2 W Height: 18.3 mm Hold Current: 2.5 A Width: 11.4 mm Trip Current: 5 A Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 30 V REACH SVHC: No SVHC Lead Length: 7.6 mm Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113347-MC36253 Operating Supply Voltage: 30 V Power Dissipation: 1.2 W Height: 18.3 mm Hold Current: 2.5 A Width: 11.4 mm Trip Current: 5 A Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 30 V REACH SVHC: No SVHC Lead Length: 7.6 mm Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MC36253 - 1113347-MC36253 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MC36253
1113347-MC36253
Custom Parts - Custom Parts (J - M) - MC36253 1113347-MC36253
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113347-MC36253 Operating Supply Voltage: 30 V Power Dissipation: 1.2 W Height: 18.3 mm Hold Current: 2.5 A Width: 11.4 mm Trip Current: 5 A Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 30 V REACH SVHC: No SVHC Lead Length: 7.6 mm Max Operating Temperature: 85 °C

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113347-MC36253
Operating Supply Voltage: 30 V
Power Dissipation: 1.2 W
Height: 18.3 mm
Hold Current: 2.5 A
Width: 11.4 mm
Trip Current: 5 A
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 30 V
REACH SVHC: No SVHC
Lead Length: 7.6 mm
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1113347-MC36253
Product Name Custom Parts - Custom Parts (J - M) - MC36253
Unlock Full Specs
to access all available technical data