Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183780-MC36204
Packaging: Cut Tape
Voltage: 60 V
Time to Trip: 20 ms
Operating Supply Voltage: 60 V
Power Dissipation: 800 mW
Hold Current: 100 mA
Width: 4.73 mm
Trip Current: 300 mA
Categories: Custom Parts
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): MC36204.;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 60 V
Voltage Rating (DC): 60 V
REACH SVHC: Unknown
Max Current Rating: 10 A
Max Power Dissipation: 800 mW
Max Supply Voltage: 60 V
Max Operating Temperature: 85 °C
Max Supply Voltage (DC): 60 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183780-MC36204 |
| Product Name | Custom Parts - Custom Parts (J - M) - MC36204 |