Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987033-MC34629
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Current Rating: 3 A
Number of Contacts: 2
Gender: Male
Length: 3.048 mm
Contact Plating: Tin
Contact Resistance: 20 mΩ
Height: 4.064 mm
Weight: 49.895161 g
Width: 3.048 mm
Categories: OEM Parts(M-N)
Insulation Resistance: 1 GΩ
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987033-MC34629 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC34629 |