Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077370-MC34605
Number of Rows: 1
Termination: Through Hole
Contact Material: Copper
Current Rating: 3 A
Number of Contacts: 2
Gender: Male
Contact Plating: Tin
Contact Resistance: 20 mΩ
Categories: OEM Parts(M-N)
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 6-440054-2; 22-28-4020; 640455-2; TSW-101-07-T-S; TSW-101-14-T-S; TSW-101-05-T-S;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1077370-MC34605 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC34605 |