Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079708-MC34571
Number of Positions: 12
Color: White
Current Rating: 5 A
Number of Contacts: 12
Gender: Receptacle
Contact Plating: Tin
Contact Resistance: 10 mΩ
Material: Nylon
Categories: OEM Parts(M-N)
Insulation Resistance: 1 GΩ
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Socket
RoHS: Compliant
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079708-MC34571 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC34571 |