Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966151-MC34337
Color: Natural
Number of Rows: 2
Termination: Through Hole
Contact Material: Copper
Current Rating: 5 A
Number of Contacts: 2
Gender: Receptacle
Contact Plating: Tin
Contact Resistance: 10 mΩ
Material: Nylon
Categories: OEM Parts(M-N)
Insulation Resistance: 1 GΩ
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 966151-MC34337 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC34337 |